330uF 160V 20% Radial Aluminum Electrolytic Capacitor Product overview: UCS2C331MHD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 160V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 160V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCS2C331MHD can be used for catalog matching and distributor lookup.
Win Source Part Number: 1226989-UCS2C331MHD
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: UCS
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.299" (33.00mm)
Standard Package: 300
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 160 V
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.709" Dia (18.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Nichicon
Other Names: 493-5868
Ripple Current @ Low Frequency: 1.565 A @ 120 Hz
Ripple Current @ High Frequency: 3.13 A @ 100 kHz
330µF 160V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Nichicon UCS2C331MHD Capacitor
Nichicon UCS2C331MHD Capacitor
Nichicon UCS2C331MHD Capacitor
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 160V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes
CAP ALUM 330UF 20% 160V RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-UCS2C331MHD | 1226989-UCS2C331MHD | 493-5868-ND | 7152192 | 7152192P | 63K2134 | UCS2C331MHD |
| Product Name | 330uF 160V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitor 330Uf, 160V, 20%, Radial; Capacitance Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |