Nichicon (America) Corporation Aluminum Electrolytic Capacitors UCL1C151MCL1GS

Description
150µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-3921-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-3921-1-ND
Aluminum Electrolytic Capacitors 493-3921-1-ND
150µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

150µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-3921-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-3921-6-ND
Aluminum Electrolytic Capacitors 493-3921-6-ND
150µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

150µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-3921-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-3921-2-ND
Aluminum Electrolytic Capacitors 493-3921-2-ND
150µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

150µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 150Uf, 16V, 20%, Smd; Capacitor Case / Package Nichicon - 84R8975 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 150Uf, 16V, 20%, Smd; Capacitor Case / Package Nichicon
84R8975
Aluminum Electrolytic Capacitor, 150Uf, 16V, 20%, Smd; Capacitor Case / Package Nichicon 84R8975
ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:CL Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:CL Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitor Alum Elec, 150Uf, 16V, 20%, Smd; Capacitor Case / Package Nichicon - 75R6645 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 150Uf, 16V, 20%, Smd; Capacitor Case / Package Nichicon
75R6645
Capacitor Alum Elec, 150Uf, 16V, 20%, Smd; Capacitor Case / Package Nichicon 75R6645
CAPACITOR ALUM ELEC, 150UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:CL Series; Product Length:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 150UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:CL Series; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-3921-1-ND 493-3921-6-ND 84R8975
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 150Uf, 16V, 20%, Smd; Capacitor Case / Package Nichicon
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C213U063EJ1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers