Manufacturer: Nichicon
Win Source Part Number: 938107-UCD1V471MNQ1M
Series: UCD
Operating Temperature Range: -55°C ~ 105°C
Features: 470 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 5000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 493-6427-1, 493-6427-2, UCD1V471MNQ1MS-ND, 493-6427-6
470uF 35V Al Lytic Capacitor SMD 1.1A 105C AEC-Q200 Product overview: UCD1V471MNQ1MS from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 470uF, 35V, 1.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 470uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCD1V471MNQ1MS can be used for catalog matching and distributor lookup.
CAP ALUM 470UF 20% 35V SMD
CAP ALUM 470UF 20% 35V SMD
ALUMINUM ELECTROLYTIC CAPACITOR 470UF 35V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:UCD Series RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 938107-UCD1V471MNQ1MS | 58-UCD1V471MNQ1MS | UCD1V471MNQ1MTR-ND | UCD1V471MNQ1MS | 57P6405 |
| Product Name | Aluminum Capacitors - UCD1V471MNQ1MS | Automotive SMD 470uF 35V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 470Uf 35V 20%, Smd, Full Reel; Capacitor Case / Package Nichicon |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| RoHS Compliant | Yes | Yes | |||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |