Nichicon UCD1V102MNQ1MS Capacitor
Nichicon UCD1V102MNQ1MS Capacitor
Nichicon UCD1V102MNQ1MS Capacitor
1000uF 35V Al Lytic Capacitor SMD 1.8A 105C Product overview: UCD1V102MNQ1MS from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 35V, 1.8A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 35V, 1.8A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCD1V102MNQ1MS can be used for catalog matching and distributor lookup.
Win Source Part Number: 1360362-UCD1V102MNQ1
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Nichicon
Series: UCD
Package: Tape & Reel
Product Status: Obsolete
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lifetime @ Temp.: 5000 Hrs @ 105°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 900 mA @ 120 Hz
Ripple Current @ High Frequency: 1.8 A @ 100 kHz
Size / Dimension: 0.630" Dia (16.00mm)
Height - Seated (Max): 0.689" (17.50mm)
Surface Mount Land Size: 0.673" L x 0.673" W (17.10mm x 17.10mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 35 mOhms
CAP ALUM 1000UF 20% 35V SMD
CAP ALUM 1000UF 20% 35V SMD
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2437227 | 58-UCD1V102MNQ1MS | 1360362-UCD1V102MNQ1MS | UCD1V102MNQ1MTR-ND | UCD1V102MNQ1MS |
| Product Name | Aluminium Capacitors | SMD 1000uF 35V 1.8A Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF |