Nichicon (America) Corporation SMD 10uF 35V 160mA Capacitor UCD1V100MCL1GS

Description
10uF 35V Al Electrolytic Cap, SMD, 160mA, 105C Product overview: UCD1V100MCL1GS from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V, 160mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, 160mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCD1V100MCL1GS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10uF 35V Al Electrolytic Cap, SMD, 160mA, 105C Product overview: UCD1V100MCL1GS from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V, 160mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, 160mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCD1V100MCL1GS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 35V 160mA Capacitor
58-UCD1V100MCL1GS
SMD 10uF 35V 160mA Capacitor 58-UCD1V100MCL1GS
10uF 35V Al Electrolytic Cap, SMD, 160mA, 105C Product overview: UCD1V100MCL1GS from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V, 160mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, 160mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCD1V100MCL1GS can be used for catalog matching and distributor lookup.

10uF 35V Al Electrolytic Cap, SMD, 160mA, 105C Product overview: UCD1V100MCL1GS from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V, 160mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, 160mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCD1V100MCL1GS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 493-6418-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-6418-6-ND
Aluminum Electrolytic Capacitors 493-6418-6-ND
10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-6418-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-6418-1-ND
Aluminum Electrolytic Capacitors 493-6418-1-ND
10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-6418-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-6418-2-ND
Aluminum Electrolytic Capacitors 493-6418-2-ND
10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1340077-UCD1V100MCL1GS - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1340077-UCD1V100MCL1GS
Capacitors - Aluminum Electrolytic Capacitors 1340077-UCD1V100MCL1GS
Win Source Part Number: 1340077-UCD1V100MCL1 GS Category: Capacitors - Aluminum Electrolytic Capacitors Series: UCD Package: Tape & Reel Size / Dimension: 0.197" Dia (5.00mm) Applications: Automotive Height - Seated (Max): 0.240" (6.10mm) Standard Package: 1,000 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 35 V Ratings: AEC-Q200 Impedance: 700 mOhms Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Nichicon Ripple Current @ Low Frequency: 80 mA @ 120 Hz Ripple Current @ High Frequency: 160 mA @ 100 kHz

Win Source Part Number: 1340077-UCD1V100MCL1GS
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: UCD
Package: Tape & Reel
Size / Dimension: 0.197" Dia (5.00mm)
Applications: Automotive
Height - Seated (Max): 0.240" (6.10mm)
Standard Package: 1,000
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Ratings: AEC-Q200
Impedance: 700 mOhms
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Nichicon
Ripple Current @ Low Frequency: 80 mA @ 120 Hz
Ripple Current @ High Frequency: 160 mA @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UCD1V100MCL1GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UCD1V100MCL1GS
Capacitors - Aluminum Electrolytic Capacitors UCD1V100MCL1GS
CAP ALUM 10UF 20% 35V SMD

CAP ALUM 10UF 20% 35V SMD

Supplier's Site
Smt Small Chip / Tp&reel Nichicon - 58R7098 - Newark, An Avnet Company
Chicago, IL, United States
Smt Small Chip / Tp&reel Nichicon
58R7098
Smt Small Chip / Tp&reel Nichicon 58R7098
SMT - Small Chip / TP&REEL

SMT - Small Chip / TP&REEL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-UCD1V100MCL1GS 493-6418-6-ND 493-6418-1-ND 1340077-UCD1V100MCL1GS UCD1V100MCL1GS 58R7098
Product Name SMD 10uF 35V 160mA Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Smt Small Chip / Tp&reel Nichicon
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVH025MDR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Capacitors - 1725703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details