Nichicon (America) Corporation Aluminium Capacitors UCD1H151MNL1GS

Description
Nichicon UCD1H151MNL1GS Capacitor
Request a Quote Datasheet
Description
Nichicon UCD1H151MNL1GS Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2437216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2437216
Aluminium Capacitors 2437216
Nichicon UCD1H151MNL1GS Capacitor

Nichicon UCD1H151MNL1GS Capacitor

Supplier's Site
Aluminium Capacitors - 2437217 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2437217
Aluminium Capacitors 2437217
Nichicon UCD1H151MNL1GS Capacitor

Nichicon UCD1H151MNL1GS Capacitor

Supplier's Site
Aluminium Capacitors - 2437217P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2437217P
Aluminium Capacitors 2437217P
Nichicon UCD1H151MNL1GS Capacitor

Nichicon UCD1H151MNL1GS Capacitor

Supplier's Site
Singapore, Singapore
SMD 150uF 50V Capacitor
58-UCD1H151MNL1GS
SMD 150uF 50V Capacitor 58-UCD1H151MNL1GS
150uF 50V 20% Aluminum Electrolytic Capacitor SMD Product overview: UCD1H151MNL1GS from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCD1H151MNL1GS can be used for catalog matching and distributor lookup.

150uF 50V 20% Aluminum Electrolytic Capacitor SMD Product overview: UCD1H151MNL1GS from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCD1H151MNL1GS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 493-6389-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-6389-2-ND
Aluminum Electrolytic Capacitors 493-6389-2-ND
150µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

150µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-6389-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-6389-6-ND
Aluminum Electrolytic Capacitors 493-6389-6-ND
150µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

150µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-6389-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-6389-1-ND
Aluminum Electrolytic Capacitors 493-6389-1-ND
150µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

150µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1360325-UCD1H151MNL1GS - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360325-UCD1H151MNL1GS
Capacitors - Aluminum Electrolytic Capacitors 1360325-UCD1H151MNL1GS
Win Source Part Number: 1360325-UCD1H151MNL1 GS Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Nichicon Series: UCD Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 50 V Lifetime @ Temp.: 5000 Hrs @ 105°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 350 mA @ 120 Hz Ripple Current @ High Frequency: 700 mA @ 100 kHz Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.413" (10.50mm) Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 160 mOhms

Win Source Part Number: 1360325-UCD1H151MNL1GS
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Nichicon
Series: UCD
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lifetime @ Temp.: 5000 Hrs @ 105°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 350 mA @ 120 Hz
Ripple Current @ High Frequency: 700 mA @ 100 kHz
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.413" (10.50mm)
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 160 mOhms

Buy Now Datasheet
Aluminum Electrolytic Capacitors - UCD1H151MNL1GS - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
UCD1H151MNL1GS
Aluminum Electrolytic Capacitors UCD1H151MNL1GS
CAP ALUM 150UF 20% 50V SMD

CAP ALUM 150UF 20% 50V SMD

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 150Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon - 58R7064 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 150Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon
58R7064
Aluminum Electrolytic Capacitor, 150Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon 58R7064
ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:10mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
UCD1H151MNL1GS
Capacitors >> Aluminum Electrolytic Capacitors - SMD UCD1H151MNL1GS
150uF 50V 350mA@120Hz ±20% SMD,D10xL10mm Aluminum Electrolytic Capacitors - SMD ROHS

150uF 50V 350mA@120Hz ±20% SMD,D10xL10mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2437216 58-UCD1H151MNL1GS 493-6389-2-ND 493-6389-6-ND 1360325-UCD1H151MNL1GS UCD1H151MNL1GS 58R7064 UCD1H151MNL1GS
Product Name Aluminium Capacitors SMD 150uF 50V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 150Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon Capacitors >> Aluminum Electrolytic Capacitors - SMD
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 227SML035MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers