Nichicon (America) Corporation Aluminum Electrolytic Capacitors UCD1C270MCL1GS

Description
27µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
27µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - UCD1C270MCL1GS-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
UCD1C270MCL1GS-ND
Aluminum Electrolytic Capacitors UCD1C270MCL1GS-ND
27µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

27µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 27Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon - 58R7035 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 27Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon
58R7035
Aluminum Electrolytic Capacitor, 27Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon 58R7035
ALUMINUM ELECTROLYTIC CAPACITOR, 27UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:27µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:UCD Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 27UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:27µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:UCD Series RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UCD1C270MCL1GS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UCD1C270MCL1GS
Capacitors - Aluminum Electrolytic Capacitors UCD1C270MCL1GS
CAP ALUM 27UF 20% 16V SMD

CAP ALUM 27UF 20% 16V SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number UCD1C270MCL1GS-ND 58R7035 UCD1C270MCL1GS
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 27Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details