56µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 150°C
56µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 150°C
CAP ALUM 56UF 20% 200V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-13246-1-ND | UBX2D560MHL1TN | 26T6181 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Radials / Tp&ammo Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | Automotive | Automotive; Automotive | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |