220µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 135°C
CAP ALUM 220UF 20% 35V RADIAL
CAPACITOR ALUM ELECT, 220UF, 35V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:-RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-16654-ND | UBW1V221MPD | 58R6813 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor Alum Elect, 220Uf, 35V, 20%, Radial; Capacitance Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Applications | Automotive | Automotive; Automotive | |
| Features | Polarized | Polarized | Polarized |
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |