100µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
Nichicon UBT1J101MPD8 Capacitor
Nichicon UBT1J101MPD8 Capacitor
Nichicon UBT1J101MPD8 Capacitor
CAP ALUM 100UF 20% 63V RADIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | UBT1J101MPD8-ND | 7621770P | 7621770 | UBT1J101MPD8 | 49AJ1912 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Radials / Bulk Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive; Automotive | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |