330µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C
CAP ALUM 330UF 20% 25V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-UBT1E331MPD8TDCT-ND | UBT1E331MPD8TD | 26T5986 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Radials / Tp&ammo Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | Automotive | Automotive; Automotive | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |