Nichicon (America) Corporation Aluminum Electrolytic Capacitor 100Uf, 25V, 20%, Radial; Capacitance Nichicon UBT1E101MPD

Description
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 25V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 25V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 100Uf, 25V, 20%, Radial; Capacitance Nichicon - 54K7612 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf, 25V, 20%, Radial; Capacitance Nichicon
54K7612
Aluminum Electrolytic Capacitor 100Uf, 25V, 20%, Radial; Capacitance Nichicon 54K7612
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 25V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 25V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR ALUMINUM ELECTROLYTIC CAP 100UF 25V 20% TEMP.125 RADIAL 8X11.5 LS 3.5 - 70187439 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR ALUMINUM ELECTROLYTIC CAP 100UF 25V 20% TEMP.125 RADIAL 8X11.5 LS 3.5
70187439
CAPACITOR ALUMINUM ELECTROLYTIC CAP 100UF 25V 20% TEMP.125 RADIAL 8X11.5 LS 3.5 70187439
Features: Highly Dependable Reliability Withstanding Load Life of 2000 to 10000 Hours at +125°C Suited for Automobile Electronics Where Heavy Duty Services Are Indispensable Compliant to the RoHS directive (2002/95/EC) Specifications: Temperature Range: –40°C to +125°C Rated Voltage Range: 10-450 V Rated Capacitance Range: 1 to 4700 μF Capacitance Tolerance: ±20% at 120 Hz, 20°C

Features:

  • Highly Dependable Reliability Withstanding Load Life of 2000 to 10000 Hours at +125°C
  • Suited for Automobile Electronics Where Heavy Duty Services Are Indispensable
  • Compliant to the RoHS directive (2002/95/EC)
    Specifications:
  • Temperature Range: –40°C to +125°C
  • Rated Voltage Range: 10-450 V
  • Rated Capacitance Range: 1 to 4700 μF
  • Capacitance Tolerance: ±20% at 120 Hz, 20°C
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 54K7612 70187439
Product Name Aluminum Electrolytic Capacitor 100Uf, 25V, 20%, Radial; Capacitance Nichicon CAPACITOR ALUMINUM ELECTROLYTIC CAP 100UF 25V 20% TEMP.125 RADIAL 8X11.5 LS 3.5
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes Yes
Features Polarized
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701067 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details