Nichicon (America) Corporation CAPACITOR ALUMINUM ELECTROLYTIC CAP 100UF 16V 20% TEMP.125 RADIAL 8X11.5 LS 3.5 UBT1C101MPD

Description
Features: Highly Dependable Reliability Withstanding Load Life of 2000 to 10000 Hours at +125°C Suited for Automobile Electronics Where Heavy Duty Services Are Indispensable Compliant to the RoHS directive (2002/95/EC) Specifications: Temperature Range: –40°C to +125°C Rated Voltage Range: 10-450 V Rated Capacitance Range: 1 to 4700 μF Capacitance Tolerance: ±20% at 120 Hz, 20°C
Description
Features: Highly Dependable Reliability Withstanding Load Life of 2000 to 10000 Hours at +125°C Suited for Automobile Electronics Where Heavy Duty Services Are Indispensable Compliant to the RoHS directive (2002/95/EC) Specifications: Temperature Range: –40°C to +125°C Rated Voltage Range: 10-450 V Rated Capacitance Range: 1 to 4700 μF Capacitance Tolerance: ±20% at 120 Hz, 20°C

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR ALUMINUM ELECTROLYTIC CAP 100UF 16V 20% TEMP.125 RADIAL 8X11.5 LS 3.5 - 70187438 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR ALUMINUM ELECTROLYTIC CAP 100UF 16V 20% TEMP.125 RADIAL 8X11.5 LS 3.5
70187438
CAPACITOR ALUMINUM ELECTROLYTIC CAP 100UF 16V 20% TEMP.125 RADIAL 8X11.5 LS 3.5 70187438
Features: Highly Dependable Reliability Withstanding Load Life of 2000 to 10000 Hours at +125°C Suited for Automobile Electronics Where Heavy Duty Services Are Indispensable Compliant to the RoHS directive (2002/95/EC) Specifications: Temperature Range: –40°C to +125°C Rated Voltage Range: 10-450 V Rated Capacitance Range: 1 to 4700 μF Capacitance Tolerance: ±20% at 120 Hz, 20°C

Features:

  • Highly Dependable Reliability Withstanding Load Life of 2000 to 10000 Hours at +125°C
  • Suited for Automobile Electronics Where Heavy Duty Services Are Indispensable
  • Compliant to the RoHS directive (2002/95/EC)
    Specifications:
  • Temperature Range: –40°C to +125°C
  • Rated Voltage Range: 10-450 V
  • Rated Capacitance Range: 1 to 4700 μF
  • Capacitance Tolerance: ±20% at 120 Hz, 20°C
Supplier's Site
Radial Capacitor 16V, 100 Mf, 20%, Pb Free Nichicon - 57J1398 - Newark, An Avnet Company
Chicago, IL, United States
Radial Capacitor 16V, 100 Mf, 20%, Pb Free Nichicon
57J1398
Radial Capacitor 16V, 100 Mf, 20%, Pb Free Nichicon 57J1398
RADIAL CAPACITOR 16V, 100 MF, 20%, PB FREE

RADIAL CAPACITOR 16V, 100 MF, 20%, PB FREE

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70187438 57J1398
Product Name CAPACITOR ALUMINUM ELECTROLYTIC CAP 100UF 16V 20% TEMP.125 RADIAL 8X11.5 LS 3.5 Radial Capacitor 16V, 100 Mf, 20%, Pb Free Nichicon
Applications General Purpose
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF
WVDC 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers