Nichicon (America) Corporation Aluminum Electrolytic Capacitors UBC1V681MNS1MS

Description
680µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C
Request a Quote Datasheet
Description
680µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-4477-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-4477-6-ND
Aluminum Electrolytic Capacitors 493-4477-6-ND
680µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C

680µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-4477-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-4477-1-ND
Aluminum Electrolytic Capacitors 493-4477-1-ND
680µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C

680µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-4477-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-4477-2-ND
Aluminum Electrolytic Capacitors 493-4477-2-ND
680µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C

680µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UBC1V681MNS1MS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UBC1V681MNS1MS
Capacitors - Aluminum Electrolytic Capacitors UBC1V681MNS1MS
CAP ALUM 680UF 20% 35V SMD

CAP ALUM 680UF 20% 35V SMD

Supplier's Site
Capacitor Alum Elect, 680Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon - 58R6761 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 680Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon
58R6761
Capacitor Alum Elect, 680Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon 58R6761
CAPACITOR ALUM ELECT, 680UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:BC Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 680UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:BC Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-4477-6-ND 493-4477-1-ND UBC1V681MNS1MS 58R6761
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elect, 680Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized Polarized
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701252 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101821T075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers