Nichicon (America) Corporation Aluminum - Polymer Capacitors RSS1E100MCN1GS

Description
10µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 60mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 60mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 493-6666-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-6666-6-ND
Aluminum - Polymer Capacitors 493-6666-6-ND
10µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 60mOhm 2000 Hrs @ 105°C

10µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 60mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 493-6666-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-6666-2-ND
Aluminum - Polymer Capacitors 493-6666-2-ND
10µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 60mOhm 2000 Hrs @ 105°C

10µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 60mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 493-6666-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-6666-1-ND
Aluminum - Polymer Capacitors 493-6666-1-ND
10µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 60mOhm 2000 Hrs @ 105°C

10µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 60mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 10Uf, 20%, 25V, Smd; Capacitance Nichicon - 17W5879 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 20%, 25V, Smd; Capacitance Nichicon
17W5879
Aluminum Electrolytic Capacitor, 10Uf, 20%, 25V, Smd; Capacitance Nichicon 17W5879
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 20%, 25V, SMD; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.06ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20%; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 20%, 25V, SMD; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.06ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20%; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Alum Elect, 10Uf, 20%, 25V, Smd; Capacitance Nichicon - 06W0389 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Alum Elect, 10Uf, 20%, 25V, Smd; Capacitance Nichicon
06W0389
Capacitor, Alum Elect, 10Uf, 20%, 25V, Smd; Capacitance Nichicon 06W0389
CAPACITOR, ALUM ELECT, 10UF, 20%, 25V, SMD; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.06ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAPACITOR, ALUM ELECT, 10UF, 20%, 25V, SMD; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.06ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - RSS1E100MCN1GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
RSS1E100MCN1GS
Capacitors - Aluminum - Polymer Capacitors RSS1E100MCN1GS
CAP ALUM POLY 10UF 20% 25V SMD

CAP ALUM POLY 10UF 20% 25V SMD

Supplier's Site
Aluminum - Polymer Capacitors - RSS1E100MCN1GS - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
RSS1E100MCN1GS
Aluminum - Polymer Capacitors RSS1E100MCN1GS
CAP ALUM POLY 10UF 20% 25V SMD

CAP ALUM POLY 10UF 20% 25V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 493-6666-6-ND 493-6666-2-ND 17W5879 06W0389 RSS1E100MCN1GS RSS1E100MCN1GS
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 10Uf, 20%, 25V, Smd; Capacitance Nichicon Capacitor, Alum Elect, 10Uf, 20%, 25V, Smd; Capacitance Nichicon Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Solder Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701202 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer Capacitor - 227XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers