Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Operating Temperature: -40°C ~ 85°C
220µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 18mOhm 2000 Hrs @ 105°C
220µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 18mOhm 2000 Hrs @ 105°C
220µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 18mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 220UF 20% 6.3V SMD
CAP ALUM POLY 220UF 20% 6.3V SMD
| Win Source Electronics | RS Components, Ltd. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2229564P | 493-3821-2-ND | 493-3821-6-ND | RSL0J221MCN1GB | RSL0J221MCN1GB | 26T5609 | |
| Product Name | Connectors,Interconnects | Aluminium Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Polymer / Tp&reel Nichicon |
| Capacitance Range | 0.2200 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 6.3 volts | 6.3 volts | |||||
| WVAC | 6.3 volts | ||||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |