Nichicon (America) Corporation Aluminum - Polymer Capacitors RNU1E331MDN1PH

Description
330µF 25V Aluminum - Polymer Capacitors Radial, Can 14mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 25V Aluminum - Polymer Capacitors Radial, Can 14mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 493-6635-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-6635-3-ND
Aluminum - Polymer Capacitors 493-6635-3-ND
330µF 25V Aluminum - Polymer Capacitors Radial, Can 14mOhm 2000 Hrs @ 105°C

330µF 25V Aluminum - Polymer Capacitors Radial, Can 14mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 493-6635-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-6635-1-ND
Aluminum - Polymer Capacitors 493-6635-1-ND
330µF 25V Aluminum - Polymer Capacitors Radial, Can 14mOhm 2000 Hrs @ 105°C

330µF 25V Aluminum - Polymer Capacitors Radial, Can 14mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - RNU1E331MDN1PH - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
RNU1E331MDN1PH
Aluminum - Polymer Capacitors RNU1E331MDN1PH
CAP ALUM POLY 330UF 20% 25V T/H

CAP ALUM POLY 330UF 20% 25V T/H

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 330Uf, 20%, 25V, Radial; Capacitance Nichicon - 17W5854 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 20%, 25V, Radial; Capacitance Nichicon
17W5854
Aluminum Electrolytic Capacitor, 330Uf, 20%, 25V, Radial; Capacitance Nichicon 17W5854
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 25V, RADIAL; Capacitance:330µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 25V, RADIAL; Capacitance:330µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site
Capacitor, Alum Elect, 330Uf, 20%, 25V, Radial; Capacitance Nichicon - 06W0364 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Alum Elect, 330Uf, 20%, 25V, Radial; Capacitance Nichicon
06W0364
Capacitor, Alum Elect, 330Uf, 20%, 25V, Radial; Capacitance Nichicon 06W0364
CAPACITOR, ALUM ELECT, 330UF, 20%, 25V, RADIAL; Capacitance:330µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Width:-RoHS Compliant: Yes

CAPACITOR, ALUM ELECT, 330UF, 20%, 25V, RADIAL; Capacitance:330µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Width:-RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - RNU1E331MDN1PH - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
RNU1E331MDN1PH
Capacitors - Aluminum - Polymer Capacitors RNU1E331MDN1PH
CAP ALUM POLY 330UF 20% 25V T/H

CAP ALUM POLY 330UF 20% 25V T/H

Supplier's Site
Aluminum - Polymer Capacitors - RNU1E331MDN1PH - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
RNU1E331MDN1PH
Aluminum - Polymer Capacitors RNU1E331MDN1PH
CAP ALUM POLY 330UF 20% 25V T/H

CAP ALUM POLY 330UF 20% 25V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 493-6635-3-ND RNU1E331MDN1PH 17W5854 06W0364 RNU1E331MDN1PH RNU1E331MDN1PH
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 330Uf, 20%, 25V, Radial; Capacitance Nichicon Capacitor, Alum Elect, 330Uf, 20%, 25V, Radial; Capacitance Nichicon Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104PPS122KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details