2200µF 4V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 2200UF 20% 4V T/H
CAP ALUM POLY 2200UF 20% 4V T/H
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-14792-ND | 26T5508 | RNU0G222MDN1 | RNU0G222MDN1 |
| Product Name | Aluminum - Polymer Capacitors | Polymer / Bulk Nichicon | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF |