15µF 25V Aluminum - Polymer Capacitors Radial, Can 49mOhm 2000 Hrs @ 105°C
15µF 25V Aluminum - Polymer Capacitors Radial, Can 49mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 15UF 20% 25V T/H
CAP ALUM POLY 15UF 20% 25V T/H
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-14790-1-ND | 7149626 | 7149626P | 89T0573 | RNS1E150MDS1JX | RNS1E150MDS1JX |
| Product Name | Aluminum - Polymer Capacitors | Aluminium Capacitors | Aluminium Capacitors | Polymer / Tp&ammo Nichicon | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF |