Nichicon (America) Corporation Aluminum - Polymer Capacitors RNS1C101MDN1KX

Description
100µF 16V Aluminum - Polymer Capacitors Radial, Can 21mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 16V Aluminum - Polymer Capacitors Radial, Can 21mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 493-14228-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-14228-1-ND
Aluminum - Polymer Capacitors 493-14228-1-ND
100µF 16V Aluminum - Polymer Capacitors Radial, Can 21mOhm 2000 Hrs @ 105°C

100µF 16V Aluminum - Polymer Capacitors Radial, Can 21mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 493-14228-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-14228-3-ND
Aluminum - Polymer Capacitors 493-14228-3-ND
100µF 16V Aluminum - Polymer Capacitors Radial, Can 21mOhm 2000 Hrs @ 105°C

100µF 16V Aluminum - Polymer Capacitors Radial, Can 21mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1157303-RNS1C101MDN1KX - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1157303-RNS1C101MDN1KX
Capacitors - Aluminum - Polymer Capacitors 1157303-RNS1C101MDN1KX
Win Source Part Number: 1157303-RNS1C101MDN1 KX Category: Capacitors>Aluminum - Polymer Capacitors Series: FPCAP, RNS Type: Polymer Package: Cut Tape (CT),Tape & Box (TB) Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 1,000 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 21mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Nichicon Other Names: 493-14228-1,493-1422 8-3,RNS1C101MDN1KX-N D Ripple Current @ Low Frequency: 390 mA @ 120 Hz Ripple Current @ High Frequency: 3.9 A @ 100 kHz

Win Source Part Number: 1157303-RNS1C101MDN1KX
Category: Capacitors>Aluminum - Polymer Capacitors
Series: FPCAP, RNS
Type: Polymer
Package: Cut Tape (CT),Tape & Box (TB)
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 1,000
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 21mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Nichicon
Other Names: 493-14228-1,493-14228-3,RNS1C101MDN1KX-ND
Ripple Current @ Low Frequency: 390 mA @ 120 Hz
Ripple Current @ High Frequency: 3.9 A @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
Through-Hole 16V 100uF Capacitor
69-RNS1C101MDN1KX
Through-Hole 16V 100uF Capacitor 69-RNS1C101MDN1KX
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 16V, 20% +Tol, 20% -Tol, 100uF, Through Hole Mount, RADIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT Product overview: RNS1C101MDN1KX from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 16V, 100uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-RNS1C101MDN1KX can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 16V, 20% +Tol, 20% -Tol, 100uF, Through Hole Mount, RADIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT Product overview: RNS1C101MDN1KX from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 16V, 100uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-RNS1C101MDN1KX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer / Tp&ammo Nichicon - 89T0551 - Newark, An Avnet Company
Chicago, IL, United States
Polymer / Tp&ammo Nichicon
89T0551
Polymer / Tp&ammo Nichicon 89T0551
Polymer / TP&AMMO

Polymer / TP&AMMO

Supplier's Site
Aluminum - Polymer Capacitors - RNS1C101MDN1KX - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
RNS1C101MDN1KX
Aluminum - Polymer Capacitors RNS1C101MDN1KX
CAP ALUM POLY 100UF 20% 16V T/H

CAP ALUM POLY 100UF 20% 16V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - RNS1C101MDN1KX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
RNS1C101MDN1KX
Capacitors - Aluminum - Polymer Capacitors RNS1C101MDN1KX
CAP ALUM POLY 100UF 20% 16V T/H

CAP ALUM POLY 100UF 20% 16V T/H

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 493-14228-1-ND 1157303-RNS1C101MDN1KX 69-RNS1C101MDN1KX 89T0551 RNS1C101MDN1KX RNS1C101MDN1KX
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Through-Hole 16V 100uF Capacitor Polymer / Tp&ammo Nichicon Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 1.00E8 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701102 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C714U020DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers