680µF 6.3V Aluminum - Polymer Capacitors Radial, Can 10mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 680UF 20% 6.3V T/H
CAP ALUM POLY 680UF 20% 6.3V T/H
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | RNS0J681MDN1-ND | RNS0J681MDN1 | RNS0J681MDN1 | 26T5478 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Polymer / Bulk Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 680 microF | 680 microF | 680 microF |