560µF 4V Aluminum - Polymer Capacitors Radial, Can 10mOhm 2000 Hrs @ 105°C
560µF 4V Aluminum - Polymer Capacitors Radial, Can 10mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 560UF 20% 4V T/H
CAP ALUM POLY 560UF 20% 4V T/H
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-14216-3-ND | 89T0530 | RNS0G561MDN1KX | RNS0G561MDN1KX |
| Product Name | Aluminum - Polymer Capacitors | Polymer / Tp&ammo Nichicon | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 560 microF | 560 microF | 560 microF |