Nichicon (America) Corporation Aluminum - Polymer Capacitors RNL1C821MDS6

Description
820µF 16V Aluminum - Polymer Capacitors Radial, Can 8mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
820µF 16V Aluminum - Polymer Capacitors Radial, Can 8mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 493-17729-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-17729-ND
Aluminum - Polymer Capacitors 493-17729-ND
820µF 16V Aluminum - Polymer Capacitors Radial, Can 8mOhm 2000 Hrs @ 105°C

820µF 16V Aluminum - Polymer Capacitors Radial, Can 8mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - RNL1C821MDS6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
RNL1C821MDS6
Capacitors - Aluminum - Polymer Capacitors RNL1C821MDS6
CAP ALUM POLY 820UF 20% 16V T/H

CAP ALUM POLY 820UF 20% 16V T/H

Supplier's Site
Aluminum - Polymer Capacitors - RNL1C821MDS6 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
RNL1C821MDS6
Aluminum - Polymer Capacitors RNL1C821MDS6
CAP ALUM POLY 820UF 20% 16V T/H

CAP ALUM POLY 820UF 20% 16V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-17729-ND RNL1C821MDS6 RNL1C821MDS6
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 820 microF 820 microF 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details