CAP FILM 10000PF 5% 100VDC RAD
CAP FILM 10000PF 5% 100VDC RAD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 48AJ3371 | QYX2A103JTP1FD | QYX2A103JTP1FD |
| Product Name | Film / Bulk Nichicon | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Packing Method | Bulk | Bulk; Bulk | |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose; General Purpose |