CAP FILM 0.022UF 10% 400VDC RAD
CAP FILM 0.022UF 10% 400VDC RAD
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | QXT2G223KRP7FM | QXT2G223KRP7FM | 48AJ3313 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film / Bulk Nichicon |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0220 microF | 0.0220 microF |