CAP FILM 10000PF 10% 400VDC RAD
CAP FILM 10000PF 10% 400VDC RAD
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | QXT2G103KRP7FM | QXT2G103KRP7FM | 48AJ3310 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Film / Bulk Nichicon |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | High Frequency; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |