CAP FILM 1UF 10% 250VDC RADIAL
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 48AJ3180 | QXP2E105KRP7FT |
| Product Name | Film / Bulk Nichicon | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Capacitance Type | Fixed | Fixed |
| Packing Method | Bulk | Bulk; Bulk |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | High Frequency; High Frequency, Switching |