Cap Film 1uF 630V PP 10% (40 X 11.9 X 21.6mm) Axial 85°C Bulk Product overview: QAP2J105KRP from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-QAP2J105KRP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1160877-QAP2J105KRP
Category: Capacitors>Film Capacitors
Series: QAP
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 630V
Applications: High Frequency, Switching
Standard Package: 100
Capacitance: 1 µF
Tolerance: ±10%
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.850" W, 0.469" T x 1.575" L (21.60mm, 11.90mm x 40.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0060
Mfr: Nichicon
Other Names: 493-10207
CAP FILM 1UF 10% 630VDC AXIAL
CAP FILM 1UF 10% 630VDC AXIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-QAP2J105KRP | 1160877-QAP2J105KRP | QAP2J105KRP | 48AJ2895 | QAP2J105KRP |
| Product Name | 1uF 630V Capacitor | Capacitors - Film Capacitors | Capacitors - Film Capacitors | Film / Bulk Nichicon | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |