Nichicon (America) Corporation Capacitors - Film Capacitors QAK2G564JTP

Description
Win Source Part Number: 1360054-QAK2G564JTP Category: Capacitors - Film Capacitors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Mfr: Nichicon Series: QAK Package: Bulk Product Status: Active Package / Case: Axial Mounting Type: Through Hole HTSUS: 8532.25.0020 Capacitance: 0.56 µF Tolerance: ±5% Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Termination: PC Pins Voltage Rating - AC: 400V Dielectric Material: Polyester, Metallized
Request a Quote Datasheet
Description
Win Source Part Number: 1360054-QAK2G564JTP Category: Capacitors - Film Capacitors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Mfr: Nichicon Series: QAK Package: Bulk Product Status: Active Package / Case: Axial Mounting Type: Through Hole HTSUS: 8532.25.0020 Capacitance: 0.56 µF Tolerance: ±5% Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Termination: PC Pins Voltage Rating - AC: 400V Dielectric Material: Polyester, Metallized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1360054-QAK2G564JTP - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1360054-QAK2G564JTP
Capacitors - Film Capacitors 1360054-QAK2G564JTP
Win Source Part Number: 1360054-QAK2G564JTP Category: Capacitors - Film Capacitors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Mfr: Nichicon Series: QAK Package: Bulk Product Status: Active Package / Case: Axial Mounting Type: Through Hole HTSUS: 8532.25.0020 Capacitance: 0.56 µF Tolerance: ±5% Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Termination: PC Pins Voltage Rating - AC: 400V Dielectric Material: Polyester, Metallized

Win Source Part Number: 1360054-QAK2G564JTP
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
Mfr: Nichicon
Series: QAK
Package: Bulk
Product Status: Active
Package / Case: Axial
Mounting Type: Through Hole
HTSUS: 8532.25.0020
Capacitance: 0.56 µF
Tolerance: ±5%
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 400V
Dielectric Material: Polyester, Metallized

Buy Now Datasheet
Capacitor - 62-QAK2G564JTP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CAP FILM Product overview: QAK2G564JTP from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-QAK2G564JTP can be used for catalog matching and distributor lookup.

CAP FILM Product overview: QAK2G564JTP from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-QAK2G564JTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - QAK2G564JTP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
QAK2G564JTP
Capacitors - Film Capacitors QAK2G564JTP
CAP FILM

CAP FILM

Supplier's Site
Film Capacitors - QAK2G564JTP - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
QAK2G564JTP
Film Capacitors QAK2G564JTP
CAP FILM

CAP FILM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1360054-QAK2G564JTP 62-QAK2G564JTP QAK2G564JTP QAK2G564JTP
Product Name Capacitors - Film Capacitors Capacitor Capacitors - Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 0.5600 microF 0.5600 microF 0.5600 microF 0.5600 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVAC 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH1R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details