0.33µF Film Capacitor 650V 1500V (1.5kV) Polypropylene (PP), Metallized Rectangular Box
1500V,0.33UF,10 PERCENT, LUG MOU
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | PMB2153330KSR-ND | PMB2153330KSR |
| Product Name | Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors |
| Applications | High Frequency | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |