2µF Film Capacitor 575V 1000V (1kV) Polypropylene (PP), Metallized Rectangular Box
1000V,2UF,10 PERCENT, LUG MOUNT
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | PMB2104200KVP-ND | PMB2104200KVP |
| Product Name | Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors |
| Applications | High Frequency | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |