100µF 35V Aluminum - Polymer Capacitors Radial, Can 28mOhm 3000 Hrs @ 125°C
100µF 35V Aluminum - Polymer Capacitors Radial, Can 28mOhm 3000 Hrs @ 125°C
CAP ALUM POLY 100UF 20% 35V T/H Product overview: PLX1V101MDL1TD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-PLX1V101MDL1TD can be used for catalog matching and distributor lookup.
Win Source Part Number: 1359556-PLX1V101MDL1
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
Type: Polymer
MSL Level: Not Applicable
Mfr: Nichicon
Series: PLX
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 28mOhm
Lifetime @ Temp.: 3000 Hrs @ 125°C
Applications: General Purpose
Ripple Current @ High Frequency: 2.7 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.512" (13.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Product Status: Active
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 35V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
CAP ALUM POLY 100UF 20% 35V T/H
CAP ALUM POLY 100UF 20% 35V T/H
CAP ALUM POLY 100UF 20% 35V T/H
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-4686-1-ND | 69-PLX1V101MDL1TD | 1359556-PLX1V101MDL1TD | 82T5965 | PLX1V101MDL1TD | PLX1V101MDL1TD | PLX1V101MDL1TD |
| Product Name | Aluminum - Polymer Capacitors | 100UF 35V Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 100Uf, 35V, 20%, Radial; Capacitance Nichicon | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |