18µF 100V Aluminum - Polymer Capacitors Radial, Can 3000 Hrs @ 105°C
18µF 100V Aluminum - Polymer Capacitors Radial, Can 3000 Hrs @ 105°C
CAP ALUM POLY 18UF 20% 100V T/H
CAP ALUM POLY 18UF 20% 100V T/H
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-4579-1-ND | PLV2A180MDL1TD | 89T0368 | PLV2A180MDL1TD |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Polymer / Tp&ammo Nichicon | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 18 microF | 18 microF | 18 microF |