Nichicon (America) Corporation Aluminum - Polymer Capacitors PLV1E560MCL1

Description
CAP ALUM POLY 56UF 20% 25V T/H
Datasheet
Description
CAP ALUM POLY 56UF 20% 25V T/H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - PLV1E560MCL1 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
PLV1E560MCL1
Aluminum - Polymer Capacitors PLV1E560MCL1
CAP ALUM POLY 56UF 20% 25V T/H

CAP ALUM POLY 56UF 20% 25V T/H

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 56Uf, 25V, 20%, Radial; Capacitance Nichicon - 85R2417 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 56Uf, 25V, 20%, Radial; Capacitance Nichicon
85R2417
Aluminum Electrolytic Capacitor, 56Uf, 25V, 20%, Radial; Capacitance Nichicon 85R2417
ALUMINUM ELECTROLYTIC CAPACITOR, 56UF, 25V, 20%, RADIAL; Capacitance:56µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 56UF, 25V, 20%, RADIAL; Capacitance:56µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number PLV1E560MCL1 85R2417
Product Name Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 56Uf, 25V, 20%, Radial; Capacitance Nichicon
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56 microF 56 microF
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details