470µF 16V Aluminum - Polymer Capacitors Radial, Can 11mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 470UF 20% 16V T/H
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, 20%, SNAP IN; Capacitance:470µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes
CAP ALUM POLY 470UF 20% 16V T/H
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-3114-ND | PLG1C471MDO1 | 58R6548 | PLG1C471MDO1 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Snap In; Capacitance Nichicon | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |