Nichicon (America) Corporation Aluminum - Polymer Capacitors PLG0E222MDO1

Description
2200µF 2.5V Aluminum - Polymer Capacitors Radial, Can 8mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 2.5V Aluminum - Polymer Capacitors Radial, Can 8mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 493-3102-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-3102-ND
Aluminum - Polymer Capacitors 493-3102-ND
2200µF 2.5V Aluminum - Polymer Capacitors Radial, Can 8mOhm 2000 Hrs @ 105°C

2200µF 2.5V Aluminum - Polymer Capacitors Radial, Can 8mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - PLG0E222MDO1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
PLG0E222MDO1
Capacitors - Aluminum - Polymer Capacitors PLG0E222MDO1
CAP ALUM POL 2200UF 20% 2.5V T/H

CAP ALUM POL 2200UF 20% 2.5V T/H

Supplier's Site
Aluminum - Polymer Capacitors - PLG0E222MDO1 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
PLG0E222MDO1
Aluminum - Polymer Capacitors PLG0E222MDO1
CAP ALUM POLY 2200UF 2.5V T/H

CAP ALUM POLY 2200UF 2.5V T/H

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 2200Uf, 2.5V, 20%, Snap In; Capacitance Nichicon - 58R6535 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2200Uf, 2.5V, 20%, Snap In; Capacitance Nichicon
58R6535
Aluminum Electrolytic Capacitor, 2200Uf, 2.5V, 20%, Snap In; Capacitance Nichicon 58R6535
ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 2.5V, 20%, SNAP IN; Capacitance:2200µF; Voltage(DC):2.5V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 2.5V, 20%, SNAP IN; Capacitance:2200µF; Voltage(DC):2.5V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-3102-ND PLG0E222MDO1 PLG0E222MDO1 58R6535
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 2200Uf, 2.5V, 20%, Snap In; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701097 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details