Nichicon (America) Corporation Aluminum - Polymer Capacitors PLG0E182MCO1

Description
1800µF 2.5V Aluminum - Polymer Capacitors Radial, Can 9mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
1800µF 2.5V Aluminum - Polymer Capacitors Radial, Can 9mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 493-3101-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-3101-ND
Aluminum - Polymer Capacitors 493-3101-ND
1800µF 2.5V Aluminum - Polymer Capacitors Radial, Can 9mOhm 2000 Hrs @ 105°C

1800µF 2.5V Aluminum - Polymer Capacitors Radial, Can 9mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 1800Uf, 2.5V, 20%, Snap In; Capacitance Nichicon - 58R6534 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1800Uf, 2.5V, 20%, Snap In; Capacitance Nichicon
58R6534
Aluminum Electrolytic Capacitor, 1800Uf, 2.5V, 20%, Snap In; Capacitance Nichicon 58R6534
ALUMINUM ELECTROLYTIC CAPACITOR, 1800UF, 2.5V, 20%, SNAP IN; Capacitance:1800µF; Voltage(DC):2.5V; ESR:0.009ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Product Diameter:8mm; Product Height:9mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1800UF, 2.5V, 20%, SNAP IN; Capacitance:1800µF; Voltage(DC):2.5V; ESR:0.009ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Product Diameter:8mm; Product Height:9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - PLG0E182MCO1 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
PLG0E182MCO1
Aluminum - Polymer Capacitors PLG0E182MCO1
CAP ALUM POLY 1800UF 2.5V T/H

CAP ALUM POLY 1800UF 2.5V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - PLG0E182MCO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
PLG0E182MCO1
Capacitors - Aluminum - Polymer Capacitors PLG0E182MCO1
CAP ALUM POL 1800UF 20% 2.5V T/H

CAP ALUM POL 1800UF 20% 2.5V T/H

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-3101-ND 58R6534 PLG0E182MCO1 PLG0E182MCO1
Product Name Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 1800Uf, 2.5V, 20%, Snap In; Capacitance Nichicon Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1800 microF 1800 microF 1800 microF 1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details