Nichicon (America) Corporation Aluminum - Polymer Capacitors PLF1E220MCL7

Description
22µF 25V Aluminum - Polymer Capacitors Radial, Can 50mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 25V Aluminum - Polymer Capacitors Radial, Can 50mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 493-14780-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-14780-ND
Aluminum - Polymer Capacitors 493-14780-ND
22µF 25V Aluminum - Polymer Capacitors Radial, Can 50mOhm 2000 Hrs @ 105°C

22µF 25V Aluminum - Polymer Capacitors Radial, Can 50mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - PLF1E220MCL7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
PLF1E220MCL7
Capacitors - Aluminum - Polymer Capacitors PLF1E220MCL7
CAP ALUM POLY 22UF 20% 25V T/H

CAP ALUM POLY 22UF 20% 25V T/H

Supplier's Site
Aluminum Electrolytic Capacitor, 22Uf, 25V, 20%, Radial; Capacitance Nichicon - 58R6531 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 25V, 20%, Radial; Capacitance Nichicon
58R6531
Aluminum Electrolytic Capacitor, 22Uf, 25V, 20%, Radial; Capacitance Nichicon 58R6531
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 25V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:Radial Leaded; ESR:0.05ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Product Length:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 25V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:Radial Leaded; ESR:0.05ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Product Length:-RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - PLF1E220MCL7 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
PLF1E220MCL7
Aluminum - Polymer Capacitors PLF1E220MCL7
CAP ALUM POLY 22UF 20% 25V T/H

CAP ALUM POLY 22UF 20% 25V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-14780-ND PLF1E220MCL7 58R6531 PLF1E220MCL7
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 22Uf, 25V, 20%, Radial; Capacitance Nichicon Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C243T050EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details