Nichicon (America) Corporation Aluminum - Polymer Capacitors PLF1D121MCL2

Description
120µF 20V Aluminum - Polymer Capacitors Radial, Can 35mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
120µF 20V Aluminum - Polymer Capacitors Radial, Can 35mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - PLF1D121MCL2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
PLF1D121MCL2-ND
Aluminum - Polymer Capacitors PLF1D121MCL2-ND
120µF 20V Aluminum - Polymer Capacitors Radial, Can 35mOhm 2000 Hrs @ 105°C

120µF 20V Aluminum - Polymer Capacitors Radial, Can 35mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - PLF1D121MCL2 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
PLF1D121MCL2
Aluminum - Polymer Capacitors PLF1D121MCL2
CAP ALUM POLY 120UF 20% 20V T/H

CAP ALUM POLY 120UF 20% 20V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - PLF1D121MCL2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
PLF1D121MCL2
Capacitors - Aluminum - Polymer Capacitors PLF1D121MCL2
CAP ALUM POLY 120UF 20% 20V T/H

CAP ALUM POLY 120UF 20% 20V T/H

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number PLF1D121MCL2-ND PLF1D121MCL2 PLF1D121MCL2
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 120 microF 120 microF 120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C454U020DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701083 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers