330µF 16V Aluminum - Polymer Capacitors Radial, Can 9mOhm 2000 Hrs @ 105°C
330µF 16V Aluminum - Polymer Capacitors Radial, Can 9mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 330UF 20% 16V T/H
CAP ALUM POLY 330UF 20% 16V T/H
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-14114-3-ND | PLF1C331MDO1TD | PLF1C331MDO1TD |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF |