Nichicon (America) Corporation Aluminum - Polymer Capacitors PLF1A471MDO1

Description
470µF 10V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 10V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 493-3017-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-3017-ND
Aluminum - Polymer Capacitors 493-3017-ND
470µF 10V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C

470µF 10V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 470Uf, 10V, 20%, Radial; Capacitance Nichicon - 58R6517 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 10V, 20%, Radial; Capacitance Nichicon
58R6517
Aluminum Electrolytic Capacitor, 470Uf, 10V, 20%, Radial; Capacitance Nichicon 58R6517
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 10V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:Radial Leaded; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 10V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:Radial Leaded; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - PLF1A471MDO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
PLF1A471MDO1
Capacitors - Aluminum - Polymer Capacitors PLF1A471MDO1
CAP ALUM POLY 470UF 20% 10V T/H

CAP ALUM POLY 470UF 20% 10V T/H

Supplier's Site
Aluminum - Polymer Capacitors - PLF1A471MDO1 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
PLF1A471MDO1
Aluminum - Polymer Capacitors PLF1A471MDO1
CAP ALUM POLY 470UF 20% 10V T/H

CAP ALUM POLY 470UF 20% 10V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-3017-ND 58R6517 PLF1A471MDO1 PLF1A471MDO1
Product Name Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 470Uf, 10V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C233T200DG1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers