Nichicon (America) Corporation Aluminum - Polymer Capacitors PCX1E121MCL1GS

Description
120µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 29mOhm 3000 Hrs @ 125°C
Request a Quote Datasheet
Description
120µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 29mOhm 3000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 493-4714-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-4714-1-ND
Aluminum - Polymer Capacitors 493-4714-1-ND
120µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 29mOhm 3000 Hrs @ 125°C

120µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 29mOhm 3000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 493-4714-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-4714-6-ND
Aluminum - Polymer Capacitors 493-4714-6-ND
120µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 29mOhm 3000 Hrs @ 125°C

120µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 29mOhm 3000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 493-4714-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-4714-2-ND
Aluminum - Polymer Capacitors 493-4714-2-ND
120µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 29mOhm 3000 Hrs @ 125°C

120µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 29mOhm 3000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - PCX1E121MCL1GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
PCX1E121MCL1GS
Capacitors - Aluminum - Polymer Capacitors PCX1E121MCL1GS
CAP ALUM POLY 120UF 20% 25V SMD

CAP ALUM POLY 120UF 20% 25V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 120Uf, 25V, 20%, Smd; Capacitance Nichicon - 82T5609 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 120Uf, 25V, 20%, Smd; Capacitance Nichicon
82T5609
Aluminum Electrolytic Capacitor, 120Uf, 25V, 20%, Smd; Capacitance Nichicon 82T5609
ALUMINUM ELECTROLYTIC CAPACITOR, 120UF, 25V, 20%, SMD; Capacitance:120µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.029ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20%; Series Name:CXRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 120UF, 25V, 20%, SMD; Capacitance:120µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.029ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20%; Series Name:CXRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Alum Elec, 120Uf, 25V, 20%, Smd; Capacitance Nichicon - 75T4475 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Alum Elec, 120Uf, 25V, 20%, Smd; Capacitance Nichicon
75T4475
Capacitor, Alum Elec, 120Uf, 25V, 20%, Smd; Capacitance Nichicon 75T4475
CAPACITOR, ALUM ELEC, 120UF, 25V, 20%, SMD; Capacitance:120µF; Capacitance Tolerance:± 20%; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Diameter:10mm; ESR:0.029ohm; Height:10mm; Life Time @ Temperature:3000 hours @ 125°C RoHS Compliant: Yes

CAPACITOR, ALUM ELEC, 120UF, 25V, 20%, SMD; Capacitance:120µF; Capacitance Tolerance:± 20%; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Diameter:10mm; ESR:0.029ohm; Height:10mm; Life Time @ Temperature:3000 hours @ 125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - PCX1E121MCL1GS - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
PCX1E121MCL1GS
Aluminum - Polymer Capacitors PCX1E121MCL1GS
CAP ALUM POLY 120UF 20% 25V SMD

CAP ALUM POLY 120UF 20% 25V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 493-4714-1-ND 493-4714-6-ND PCX1E121MCL1GS 82T5609 75T4475 PCX1E121MCL1GS
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 120Uf, 25V, 20%, Smd; Capacitance Nichicon Capacitor, Alum Elec, 120Uf, 25V, 20%, Smd; Capacitance Nichicon Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 120 microF 120 microF 120 microF 120 microF 120 microF 120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 226AVD010MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers