Nichicon (America) Corporation Aluminum - Polymer Capacitors PCX1D181MCL1GS

Description
180µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 3000 Hrs @ 125°C
Request a Quote Datasheet
Description
180µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 3000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 493-4713-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-4713-2-ND
Aluminum - Polymer Capacitors 493-4713-2-ND
180µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 3000 Hrs @ 125°C

180µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 3000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 493-4713-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-4713-1-ND
Aluminum - Polymer Capacitors 493-4713-1-ND
180µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 3000 Hrs @ 125°C

180µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 3000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 493-4713-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-4713-6-ND
Aluminum - Polymer Capacitors 493-4713-6-ND
180µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 3000 Hrs @ 125°C

180µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 3000 Hrs @ 125°C

Buy Now Datasheet
Capacitor, Alum Elec, 180Uf, 20V, 20%, Smd, Full Reel; Capacitance Nichicon - 75T4471 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Alum Elec, 180Uf, 20V, 20%, Smd, Full Reel; Capacitance Nichicon
75T4471
Capacitor, Alum Elec, 180Uf, 20V, 20%, Smd, Full Reel; Capacitance Nichicon 75T4471
CAPACITOR, ALUM ELEC, 180UF, 20V, 20%, SMD, FULL REEL; Capacitance:180µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20%; Series Name:CXRoHS Compliant: Yes

CAPACITOR, ALUM ELEC, 180UF, 20V, 20%, SMD, FULL REEL; Capacitance:180µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20%; Series Name:CXRoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 180Uf, 20V, 20%, Smd; Capacitance Nichicon - 82T5605 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 180Uf, 20V, 20%, Smd; Capacitance Nichicon
82T5605
Aluminum Electrolytic Capacitor, 180Uf, 20V, 20%, Smd; Capacitance Nichicon 82T5605
ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 20V, 20%, SMD; Capacitance:180µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20%; Series Name:CXRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 20V, 20%, SMD; Capacitance:180µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20%; Series Name:CXRoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - PCX1D181MCL1GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
PCX1D181MCL1GS
Capacitors - Aluminum - Polymer Capacitors PCX1D181MCL1GS
CAP ALUM POLY 180UF 20% 20V SMD

CAP ALUM POLY 180UF 20% 20V SMD

Supplier's Site
Aluminum - Polymer Capacitors - PCX1D181MCL1GS - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
PCX1D181MCL1GS
Aluminum - Polymer Capacitors PCX1D181MCL1GS
CAP ALUM POLY 180UF 20% 20V SMD

CAP ALUM POLY 180UF 20% 20V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 493-4713-2-ND 493-4713-6-ND 75T4471 PCX1D181MCL1GS PCX1D181MCL1GS
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitor, Alum Elec, 180Uf, 20V, 20%, Smd, Full Reel; Capacitance Nichicon Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 180 microF 180 microF 180 microF 180 microF 180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 225SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details