Nichicon (America) Corporation Aluminum - Polymer Capacitors PCV2B8R2MCL1GS

Description
8.2µF 125V Aluminum - Polymer Capacitors Radial, Can - SMD 84mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
8.2µF 125V Aluminum - Polymer Capacitors Radial, Can - SMD 84mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 493-7830-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-7830-6-ND
Aluminum - Polymer Capacitors 493-7830-6-ND
8.2µF 125V Aluminum - Polymer Capacitors Radial, Can - SMD 84mOhm 3000 Hrs @ 105°C

8.2µF 125V Aluminum - Polymer Capacitors Radial, Can - SMD 84mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 493-7830-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-7830-1-ND
Aluminum - Polymer Capacitors 493-7830-1-ND
8.2µF 125V Aluminum - Polymer Capacitors Radial, Can - SMD 84mOhm 3000 Hrs @ 105°C

8.2µF 125V Aluminum - Polymer Capacitors Radial, Can - SMD 84mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 493-7830-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-7830-2-ND
Aluminum - Polymer Capacitors 493-7830-2-ND
8.2µF 125V Aluminum - Polymer Capacitors Radial, Can - SMD 84mOhm 3000 Hrs @ 105°C

8.2µF 125V Aluminum - Polymer Capacitors Radial, Can - SMD 84mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - PCV2B8R2MCL1GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
PCV2B8R2MCL1GS
Capacitors - Aluminum - Polymer Capacitors PCV2B8R2MCL1GS
CAP ALUM POLY 8.2UF 20% 125V SMD

CAP ALUM POLY 8.2UF 20% 125V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 8.2Uf, 125V, Smd Can; Capacitance Nichicon - 85W3233 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 8.2Uf, 125V, Smd Can; Capacitance Nichicon
85W3233
Aluminum Electrolytic Capacitor, 8.2Uf, 125V, Smd Can; Capacitance Nichicon 85W3233
ALUMINUM ELECTROLYTIC CAPACITOR, 8.2UF, 125V, SMD CAN; Capacitance:8.2µF; Voltage(DC):125V; Capacitor Case / Package:Radial Can - SMD; ESR:0.084ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 8.2UF, 125V, SMD CAN; Capacitance:8.2µF; Voltage(DC):125V; Capacitor Case / Package:Radial Can - SMD; ESR:0.084ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 8.2Uf, 125V, Smd Can, Full Reel; Capacitance Nichicon - 66W5531 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 8.2Uf, 125V, Smd Can, Full Reel; Capacitance Nichicon
66W5531
Aluminum Electrolytic Capacitor, 8.2Uf, 125V, Smd Can, Full Reel; Capacitance Nichicon 66W5531
ALUMINUM ELECTROLYTIC CAPACITOR, 8.2UF, 125V, SMD CAN, FULL REEL; Capacitance:8.2µF; Voltage(DC):125V; Capacitor Case / Package:Radial Can - SMD; ESR:0.084ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 8.2UF, 125V, SMD CAN, FULL REEL; Capacitance:8.2µF; Voltage(DC):125V; Capacitor Case / Package:Radial Can - SMD; ESR:0.084ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Aluminum - Polymer Capacitors - PCV2B8R2MCL1GS - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
PCV2B8R2MCL1GS
Aluminum - Polymer Capacitors PCV2B8R2MCL1GS
CAP ALUM POLY 8.2UF 20% 125V SMD

CAP ALUM POLY 8.2UF 20% 125V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 493-7830-6-ND 493-7830-1-ND PCV2B8R2MCL1GS 85W3233 PCV2B8R2MCL1GS
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 8.2Uf, 125V, Smd Can; Capacitance Nichicon Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 8.2 microF 8.2 microF 8.2 microF 8.2 microF 8.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101422U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details