Nichicon (America) Corporation Aluminum - Polymer Capacitors PCV1V180MCL1GS

Description
18µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 64mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
18µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 64mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 493-4383-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-4383-6-ND
Aluminum - Polymer Capacitors 493-4383-6-ND
18µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 64mOhm 3000 Hrs @ 105°C

18µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 64mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 493-4383-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-4383-2-ND
Aluminum - Polymer Capacitors 493-4383-2-ND
18µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 64mOhm 3000 Hrs @ 105°C

18µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 64mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 493-4383-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-4383-1-ND
Aluminum - Polymer Capacitors 493-4383-1-ND
18µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 64mOhm 3000 Hrs @ 105°C

18µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 64mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - PCV1V180MCL1GS - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
PCV1V180MCL1GS
Aluminum - Polymer Capacitors PCV1V180MCL1GS
CAP ALUM POLY 18UF 20% 35V SMD

CAP ALUM POLY 18UF 20% 35V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - PCV1V180MCL1GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
PCV1V180MCL1GS
Capacitors - Aluminum - Polymer Capacitors PCV1V180MCL1GS
CAP ALUM POLY 18UF 20% 35V SMD

CAP ALUM POLY 18UF 20% 35V SMD

Supplier's Site
Capacitor Poly Alum, 18Uf, 35V, 20%, Smd; Capacitance Nichicon - 26T5277 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Alum, 18Uf, 35V, 20%, Smd; Capacitance Nichicon
26T5277
Capacitor Poly Alum, 18Uf, 35V, 20%, Smd; Capacitance Nichicon 26T5277
CAPACITOR POLY ALUM, 18UF, 35V, 20%, SMD; Capacitance:18µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Polymer; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Diameter:6.3mm; ESR:64mohm; Height:6mm; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR POLY ALUM, 18UF, 35V, 20%, SMD; Capacitance:18µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Polymer; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Diameter:6.3mm; ESR:64mohm; Height:6mm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 493-4383-6-ND 493-4383-2-ND PCV1V180MCL1GS PCV1V180MCL1GS 26T5277
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Capacitor Poly Alum, 18Uf, 35V, 20%, Smd; Capacitance Nichicon
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 18 microF 18 microF 18 microF 18 microF 18 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1761-0603B221K201YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details