390µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 3000 Hrs @ 105°C
390µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 3000 Hrs @ 105°C
390µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 3000 Hrs @ 105°C
CAP ALUM POLY 390UF 20% 16V SMD
CAP ALUM POLY 390UF 20% 16V SMD
| DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-4528-6-ND | 493-4528-1-ND | 88T9990 | PCV1C391MCL2GS | PCV1C391MCL2GS |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Polymer / Tp&reel Nichicon | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 390 microF | 390 microF | 390 microF | 390 microF |