CAP ALUM POLY 390UF 20% 16V SMD
CAP, 390UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:390µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.018ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS
CAP, 390UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:390µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.018ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS
CAPACITOR
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | PCL1C391MCL1GS-ND | 73AH9374 | PCL1C391MCL1GS |
| Product Name | Aluminum - Polymer Capacitors | Cap, 390Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Nichicon | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | SolderRoHS Compliant: Yes | Leaded Capacitor; Chip Capacitor |
| Applications | Automotive | Automotive; Automotive | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 390 microF | 390 microF | 390 microF |