Nichicon (America) Corporation Aluminum - Polymer Capacitors PCL1C220MCL1GS

Description
CAP ALUM POLY 22UF 20% 16V SMD
Request a Quote Datasheet
Description
CAP ALUM POLY 22UF 20% 16V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - PCL1C220MCL1GS-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
PCL1C220MCL1GS-ND
Aluminum - Polymer Capacitors PCL1C220MCL1GS-ND
CAP ALUM POLY 22UF 20% 16V SMD

CAP ALUM POLY 22UF 20% 16V SMD

Buy Now Datasheet
Cap, 22Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Nichicon - 73AH9367 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Nichicon
73AH9367
Cap, 22Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Nichicon 73AH9367
CAP, 22UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.09ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, 22UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.09ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Nichicon - 73AH9368 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Nichicon
73AH9368
Cap, 22Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Nichicon 73AH9368
CAP, 22UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.09ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, 22UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.09ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - PCL1C220MCL1GS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
PCL1C220MCL1GS
Capacitors - Aluminum - Polymer Capacitors PCL1C220MCL1GS
CAPACITOR

CAPACITOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number PCL1C220MCL1GS-ND 73AH9367 PCL1C220MCL1GS
Product Name Aluminum - Polymer Capacitors Cap, 22Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Nichicon Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Solder Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details