68µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 2000 Hrs @ 105°C
68µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 2000 Hrs @ 105°C
68µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 68UF 20% 16V SMD
CAPACITOR ALUM ELECT, 68UF, 16V, 20%, SMD, FULL REEL; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Product Width:-RoHS Compliant: Yes
CAP ALUM POLY 68UF 20% 16V SMD
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-3053-1-ND | 493-3053-6-ND | PCJ1C680MCL1GS | 58R6485 | PCJ1C680MCL1GS |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Capacitor Alum Elect, 68Uf, 16V, 20%, Smd, Full Reel; Capacitance Nichicon | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |