1500µF 2.5V Aluminum - Polymer Capacitors Radial, Can - SMD 17mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 1500UF 2.5V SMD
CAP ALUM POLY 1500UF 2.5V SMD
CAPACITOR ALUM ELECT, 1500UF, 2.5V, 20%, SMD, FULL REEL; Capacitance:1500µF; Voltage(DC):2.5V; Capacitor Case / Package:Radial Can - SMD; ESR:0.017ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-3073-2-ND | PCG0E152MCL1GS | PCG0E152MCL1GS | 58R6389 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Capacitor Alum Elect, 1500Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Nichicon |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF |